EN
  • EN
  • DE

TLP531(BL-TP1

Part No TLP531(BL-TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757524-TLP531(BL-TP1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP531(BL-TP1 CAD Model

Description

The TLP531(BL-TP1) is a general-purpose photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, making it suitable for a wide range of applications including industrial control, power supplies, and telecommunications equipment.

Applications:

  • Industrial Control Systems: Provides electrical isolation between control circuits and high-voltage or noisy power circuits.
  • Power Supplies: Used in switching power supplies to isolate the primary and secondary sides.
  • Telecommunications Equipment: Provides isolation in telecommunication interfaces.
  • Microcomputer Interfaces: Isolates microcomputer circuits from external devices to prevent damage.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules in PLCs.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Offers a specified range of current transfer ratio.
  • Low Input Current: Requires a low input current for activation.
  • Compact Package: Comes in a standard DIP (Dual In-Line Package) for easy mounting.
  • Operating Temperature Range: Designed to operate over a wide temperature range.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage or noisy environments.
  • Improved Safety: Enhances safety by isolating hazardous voltages.
  • Noise Immunity: Reduces noise coupling between circuits.
  • Simplified Circuit Design: Simplifies design by providing a convenient way to isolate circuits.
  • Reliable Performance: Offers reliable performance in various environmental conditions.

Additional Details:

The TLP531(BL-TP1) typically comes in a 6-pin DIP package. Key specifications include a high isolation voltage (e.g., 5000 Vrms), a forward current of around 20mA, and a collector-emitter voltage rating. The current transfer ratio (CTR) varies depending on the specific grade of the device. For detailed electrical characteristics, safety approvals, and package dimensions, consult the official Toshiba datasheet for TLP531. It's important to check the exact specifications on the datasheet for the BL-TP1 version.

This photocoupler is a reliable and versatile component for providing electrical isolation in a wide variety of applications. Its high isolation voltage and stable performance make it a popular choice for designers working on safety-critical or high-noise environments.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess