EN
  • EN
  • DE

SN75LV4737ADB

Part No SN75LV4737ADB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V/5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER | IC RS-232 DRVR/REC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1.2V
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number 75LV4737
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256375-SN75LV4737ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN75LV4737ADB CAD Model

Description

Introducing the SN75LV4737ADB from Texas Instruments

The SN75LV4737ADB is a high-performance, low-voltage differential signaling (LVDS) receiver designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is tailored for applications that require high-speed data transmission with minimal power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN75LV4737ADB is capable of handling data rates up to 400 Mbps, making it an excellent choice for applications that demand fast data transfer rates.
  • Low-Voltage Differential Signaling: LVDS technology offers the benefit of lower voltage swings and thus reduces power consumption significantly compared to traditional signaling methods.
  • Reduced EMI: The differential nature of the signal transmission minimizes EMI, which is crucial for applications sensitive to noise.
  • Compatibility: This device is designed to be compatible with the TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard LVDS devices.
  • Robust Protection: The SN75LV4737ADB features integrated fail-safe circuitry that ensures a high-impedance receiver output upon loss of input signal, enhancing system reliability.
  • Wide Operating Temperature Range: This device is operational over an extended temperature range, making it suitable for industrial applications.

Applications

The SN75LV4737ADB is ideal for a variety of applications, including:

  • High-speed data communications and networking
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Computer peripherals
  • Industrial control and automation systems

Product Specifications

The SN75LV4737ADB is housed in a compact DB package and is designed to operate from a single 3.3V supply. The device's small footprint and low power dissipation make it suitable for densely packed PCBs where space and power are at a premium. Furthermore, the product is characterized for operation from -40°C to 85°C, accommodating a broad range of environmental conditions.

With its robust feature set and compliance with industry standards, the SN75LV4737ADB from Texas Instruments is a superior choice for designers looking to implement reliable high-speed data transmission in their systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3756 $51.0048
20+ $5.2313 $104.6260
30+ $5.0678 $152.0340
41+ $4.9044 $201.0804
53+ $4.7409 $251.2677
71+ $4.2504 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess