Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Propagation Delay tpLH / tpHL (Max) 6μs, 3μs
Rise and Fall Time 100ns, 50ns
Forward Voltage 1.1V
Continuous forward current- Max 50mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 5-MFP
Win Source Part Number 268999-PC400TJ0000F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PC400
Introduction Date February 24, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PC400TJ0000F CAD Model

Description

The Sharp Microelectronics PC400TJ0000F is a one-channel optoisolator with an open collector output type.

  • Forward Voltage: 1.1V
  • Common Mode Transient Immunity: Minimum Value
  • Propagation Delay tpLH/tpHL: 6μs and 3μs respectively
  • Isolation Voltage: 3750Vrms
  • Operating Temperature: -25°C to 85°C
  • Package: 5-MFP
  • Supply Voltage: 3V to 15V
  • Rise Time: 100ns
  • Fall Time: 50ns
  • Channel Output Current: 50mA
  • Continuous Forward Current-Max: 50mA

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $1.4076
ECAD model for 6N137-X007
Broadcom Limited
50 MBd 2 ns PWD High Speed CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $16.4086
ECAD model for HCPL-0723-500E
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8-DP
Need more? Email Us
ECAD model for HCPL-4506
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6747
Vishay
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
Need more? Email Us
ECAD model for VO0631-X001T
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6756
Broadcom Limited
Single-channel High Speed 15 MBd CMOS optocoupler with Glitch-Free Power-Up Feature | OPTOISO 3.75KV PUSH PULL 5SO
Need more? Email Us
ECAD model for ACPL-M75L-060E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
ECAD model for ACPL-K75T-000E
AVAGO TECHNOLOGIES LIMITED
Very High CMR, Wide VCC Logic Gate Optocouplers
Lowest to $10.3842
ECAD model for HCPL-2232-300

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9771 $50.6107
41+ $2.4428 $100.1548
64+ $2.3665 $151.4560
88+ $2.2901 $201.5288
113+ $2.2138 $250.1594
152+ $1.9848 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention