EN
  • EN
  • DE

6N137-X007

Part No 6N137-X007
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description High Speed Optocoupler, 10 Mbd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129670-6N137-X007
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N137-X007 CAD Model

Description

The Vishay 6N137-X007 is a high-speed optocoupler featuring a GaAlAs LED optically coupled to a high-gain integrated photodetector. This optocoupler is ideally suited for digital logic interfacing and input/output isolation applications. The device boasts high common-mode transient immunity and is compatible with TTL logic.

Applications:

  • Digital Logic Isolation: Provides galvanic isolation between digital circuits, preventing ground loops and noise.
  • Microprocessor System Interface: Used for interfacing microprocessors with peripheral devices, ensuring safe and reliable communication.
  • Input/Output Isolation: Isolates input and output signals in industrial control systems and other applications.
  • Power Inverters: Protects control circuitry from high voltage transients in power inverters.
  • Digital Fieldbus Isolation: Isolates digital fieldbus communication lines in industrial automation systems.

Features:

  • High Speed: Offers high-speed data transmission, typically up to 10 Mbps.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and voltage transients, ensuring reliable operation in harsh environments.
  • TTL Compatibility: Compatible with TTL (Transistor-Transistor Logic) circuits, making it easy to integrate into existing digital systems.
  • Guaranteed Performance: Ensures consistent performance over a wide range of operating conditions.
  • Safety Approvals: Often certified by regulatory agencies (e.g., UL, VDE) for safety and isolation standards.
  • Wide Operating Temperature Range: Suitable for operation in a variety of environments.
  • Compact Package: Typically available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package for easy installation.

Benefits:

  • Electrical Isolation: Provides complete electrical isolation between circuits, protecting sensitive components from damage.
  • Noise Reduction: Minimizes noise and interference in digital systems, improving overall performance.
  • Improved System Reliability: Enhances system reliability by preventing ground loops and reducing the risk of electrical surges.
  • Simplified Design: Simplifies circuit design by providing a convenient solution for isolating digital signals.
  • Enhanced Safety: Improves safety by isolating high-voltage circuits from low-voltage control circuitry.
  • Faster Data Transmission: High-speed operation allows for quick and efficient data transfer.
  • Robust Performance: High CMTI ensures reliable operation in noisy industrial environments.

The Vishay 6N137-X007 optocoupler is a reliable and high-performance solution for digital logic isolation and interfacing. Its high speed, high CMTI, and TTL compatibility make it suitable for a wide range of applications in industrial, commercial, and consumer electronics.

You May Also Be Interested in

TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.8457
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 6SO
Lowest to $5.9069
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess