Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344749-PC411L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC411L CAD Model

Description

The PC411L is a phototriac coupler manufactured by Sharp Microelectronics. It's designed to provide electrical isolation between input and output circuits while enabling AC load control. This component integrates an infrared emitting diode (IRED) on the input side and a light-activated silicon bilateral switch (phototriac) on the output side. It is widely used in applications where isolation and AC load switching are essential.

Applications

  • Solid State Relays (SSRs): Used as a driver for high-power triacs in SSRs.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and air conditioners for motor control and power switching.
  • Industrial Control: Utilized in industrial equipment for controlling AC loads, such as motors, heaters, and lighting.
  • Lighting Control: Employed in dimmers and lighting control systems for adjusting the brightness of lights.
  • Office Automation Equipment: Integrated in devices like copiers, printers, and fax machines for switching AC power.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • AC Output: Designed for switching AC loads directly.
  • Low Input Trigger Current: Requires minimal current to activate the phototriac.
  • Compact Package: Available in various compact package options for space-saving designs.
  • High Surge Capability: Offers robust protection against voltage surges.

Benefits

  • Enhanced Safety: Provides a safe and reliable way to control AC loads while maintaining electrical isolation.
  • Reduced Noise: Minimizes electrical noise and interference in sensitive circuits.
  • Long Lifespan: Offers a long operational life due to its solid-state design.
  • Simplified Circuit Design: Simplifies the design of AC load control circuits.
  • Increased Reliability: Provides reliable switching performance in demanding environments.

Additional Details

The PC411L allows for direct interfacing with microcontrollers and other digital logic circuits, making it easy to integrate into automated control systems. The phototriac output provides bidirectional switching capabilities, allowing it to control AC loads in both directions. Specific characteristics, such as isolation voltage, on-state current, and trigger current, vary depending on the specific model and manufacturer's specifications.

Technical Specifications: Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and package dimensions before integrating the PC411L into your circuit design.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Very High CMR, Wide VCC Logic Gate Optocouplers
Lowest to $10.3842
ECAD model for HCPL-2232-300
Vishay
High Speed Optocoupler, 10 Mbd
Need more? Email Us
ECAD model for SFH6752
Fairchild/ON Semiconductor
6-Pin DIP High Speed Logic Optocouplers
Lowest to $1.4631
ECAD model for H11N3M
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
ECAD model for ACPL-K75T-000E
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 8-SMD
Need more? Email Us
ECAD model for 6N137SVM
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Vishay
High Speed Optocoupler, 5 MBd, 1 kV/us dV/dt
Need more? Email Us
ECAD model for SFH6719
Broadcom Limited
Single-channel High Speed 15 MBd CMOS optocoupler with Glitch-Free Power-Up Feature | OPTOISO 3.75KV PUSH PULL 5SO
Need more? Email Us
ECAD model for ACPL-M75L-060E
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8292 $66.3360
195+ $0.6804 $132.6780
295+ $0.6584 $194.2280
410+ $0.6377 $261.4570
525+ $0.6170 $323.9250
705+ $0.5524 $389.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention