Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Series SIM7600
Package Tray
Product Status Active
RF Family/Standard Cellular
Protocol EDGE, GPRS, HSPA+, LTE, WCDMA
Modulation -
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 10Mbps
Power - Output -
Sensitivity -
Serial Interfaces ADC, I²C, PCM, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size -
Voltage - Supply 3.4V ~ 4.2V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 87-SMD Module
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1379858-SIM7600SA
Ultra Librarian 3D Model Ultra Librarian SIM7600SA CAD Model

Description

The SIM7600SA is an RF transceiver module and modem designed for wireless communication applications from SIMCom Wireless Solutions Limited.

  • Operating Temperature Range: -40°C to 85°C
  • Voltage Supply: 3.4V to 4.2V
  • Frequencies: 850MHz, 900MHz, 1.8GHz, 1.9GHz
  • Mounting Type: Surface Mount
  • HTSUS: 8517.62.0090
  • Cellular Protocol: EDGE, GPRS, HSPA+, LTE, WCDMA
  • Serial Interfaces: ADC, I²C, PCM, SPI, UART, USB

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-04B
Simcom
NB2+CATM+GNSS
Need more? Email Us
ECAD model for SIM7090G
U-blox
RF TXRX MOD BLE 5.0 NORDIC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Stamped Metal Surface Mount
Need more? Email Us
ECAD model for NINA-B112-00B
Quectel
RF TXRX MOD CELLULAR SMD / Cellular, Navigation GLONASS, GPS, GNSS, GSM, HSPA+, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for UC20GD-128-STD
U-blox
RF TXRX LTE NB-IOT EGPRS GNSS / Cellular 4G LTE CAT M1/NB-IoT Transceiver Module 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included, Castellation Surface Mount
Lowest to $80.5804
ECAD model for SARA-R422M8S-00B
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234
CEL
DUAL-BAND WIFI AX BT 5.2 / WiFi 802.11ax Transceiver Module 2.4GHz ~ 5GHz Integrated, Chip Card Edge
Need more? Email Us
ECAD model for CMP9620-1C-T
Silicon Labs
BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $17.8622
ECAD model for BGM13S22F512GA-V3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3971 $62.3971
2+ $51.1976 $102.3952
4+ $49.5977 $198.3908
5+ $47.9978 $239.9890
6+ $46.3978 $278.3868
8+ $41.5981 $332.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention