Products specifications Report Issue?

Win Source Part Number 2000506-SIM7090G
Win Source Part Number Cross
Manufacturer SIMCom Wireless Solutions Limited
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Product Status Active
RF Family/Standard Cellular, Navigation
Protocol Galileo, GLONASS, GPS, GNSS, LTE
Modulation or Protocol 16-QAM, BPSK, QPSK
Power - Output 20dBm
Data Rate 1.119Mbps
Ultra Librarian 3D Model Ultra Librarian SIM7090G CAD Model

Description

The SIMCom Wireless Solutions Limited is a high-performance RF transceiver module designed for use in a wide range of applications, including cellular, navigation, and wireless communications.

  • Frequency Range: 1.559GHz to 1.576GHz, 1.574GHz to 1.576GHz, 1.575GHz to 1.606GHz, and 1.598GHz to 1.563GHz
  • Protocols: Galileo, GLONASS, GPS, GNSS, and LTE
  • Popularity: Low
  • Product Status: Active

You May Also Be Interested in

U-blox
RF TXRX LTE NB-IOT EGPRS GNSS / Cellular 4G LTE CAT M1/NB-IoT Transceiver Module 700MHz, 750MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included, Castellation Surface Mount
Lowest to $80.5804
ECAD model for SARA-R422M8S-00B
CEL
DUAL-BAND WIFI AX BT 5.2 / WiFi 802.11ax Transceiver Module 2.4GHz ~ 5GHz Integrated, Chip Card Edge
Need more? Email Us
ECAD model for CMP9620-1C-T
Digi International
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 528MHz Surface Mount
Need more? Email Us
ECAD model for CC-MX-JN7A-Z1
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Free2Move
RF TXRX MOD BLUETOOTH CHIP ANT / LOW POWER BLUETOOTH MODULE WITH ANTENNA
Need more? Email Us
ECAD model for F2M03GLA-S01
Microchip Technology
RF TXRX MODULE 802.15.4 / 802.15.4/ZigBee SOC 2483.5MHz 250Kbps 57-Pin SMD T/R
Lowest to $79.0446
ECAD model for ATZB-A24-U0BR
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-04B
Decawave Limited
RF TXRX MODULE 802.15.4 CHIP ANT
Lowest to $65.0000
ECAD model for DWM1000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention