EN
  • EN
  • DE

ATZB-RF-233-1-CR

Part No ATZB-RF-233-1-CR
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series ZigBit
Packaging Reel package
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 19.9dBm
Sensitivity -105dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 7.5mA ~ 17mA
Current - Transmitting 157mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 769335-ATZB-RF-233-1-CR
Popularity Medium
Supply and Demand Status Limited
Family Name ATZB
Introduction Date January 01, 2000
Country of Origin Thailand
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATZB-RF-233-1-CR CAD Model

Description

Microchip Technology's ATZB-RF-233-1-CR: A Robust ZigBee Module

The ATZB-RF-233-1-CR is a cutting-edge RF transceiver module from the renowned manufacturer, Microchip Technology. Designed to meet the growing needs for wireless communication in the industrial, commercial, and consumer sectors, this module is built around the robust AT86RF233, a low-power 2.4 GHz transceiver specially designed for ZigBee applications.

The module comes with an integrated antenna, providing an all-in-one solution that simplifies the design process for engineers and developers. With its compact form factor, the ATZB-RF-233-1-CR can easily be integrated into space-constrained applications while still delivering exceptional performance.

Key Features:

  • ZigBee Compliant: Fully compliant with the IEEE 802.15.4 standard, the module is ideal for ZigBee PRO or ZigBee RF4CE networking applications.
  • Low Power Consumption: Designed for energy efficiency, the ATZB-RF-233-1-CR is optimized for battery-powered applications, extending operational life.
  • High Sensitivity and Output Power: Features excellent receiver sensitivity and output power, ensuring reliable communication over extended ranges.
  • Easy Integration: The module's surface-mount form factor allows for easy integration into PCBs, and its integrated antenna eliminates the need for external antenna design.
  • Security: Equipped with hardware security features to ensure secure data communications, protecting against potential threats.

Whether it is for home automation, smart energy, or remote control applications, the ATZB-RF-233-1-CR is an ideal choice for developers looking to create efficient and secure wireless networks. Its robust feature set, combined with Microchip Technology's support and resources, ensures that integrating this module into your design will be a seamless process, leading to a faster time-to-market for your products.

With the ATZB-RF-233-1-CR, Microchip Technology continues to demonstrate its commitment to providing innovative solutions that empower the development of the next generation of wireless applications.

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess