EN
  • EN
  • DE

PI3C3126LEX

Part No PI3C3126LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-BIT BUS SW 2-PORT 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 026714-PI3C3126LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3126LEX CAD Model

Description

Diodes Incorporated PI3C3126LEX Product Overview

The PI3C3126LEX is a high-performance, single-pole double-throw (SPDT) analog switch from Diodes Incorporated, designed to deliver efficient and reliable switching capabilities for a wide range of applications. This switch is a part of Diodes Incorporated's precision-engineered IC product line, known for its exceptional quality and performance.

Key Features

  • Low On-Resistance: The PI3C3126LEX boasts a very low on-resistance (R<sub>ON), which typically stands at 5Ω. This feature ensures minimal signal distortion and voltage drop across the switch, thus preserving signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range from 2.3V to 3.6V, making it suitable for various low-voltage applications.
  • High Speed: With its fast switching speed, the PI3C3126LEX is capable of handling high-frequency signals, which is essential for data communication and processing applications.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, which exceeds 2000V Human Body Model (HBM), ensuring the switch's durability and reliability in harsh environments.

Applications

The versatility of the PI3C3126LEX allows it to be used in a variety of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Communication systems
  • Data acquisition systems
  • Test and measurement equipment
  • Portable consumer electronics

Package and Quality

The PI3C3126LEX comes in an ultra-small, leadless X2-DFN1410-6 package that is ideal for space-constrained applications. The product is compliant with RoHS standards, ensuring that it meets the latest environmental requirements. Diodes Incorporated's commitment to high-quality manufacturing practices guarantees that the PI3C3126LEX switch provides consistent and reliable performance for the end-user.

In summary, the PI3C3126LEX from Diodes Incorporated is a versatile and efficient analog switch that offers low on-resistance, high-speed operation, and low power consumption, making it a prime choice for designers looking for a reliable switching solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4460 $51.2900
275+ $0.3660 $100.6500
425+ $0.3546 $150.7050
585+ $0.3431 $200.7135
755+ $0.3317 $250.4335
1,010+ $0.2974 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess