EN
  • EN
  • DE

12CWQ10FNPBF

Part No 12CWQ10FNPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER 12 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1121216-12CWQ10FNPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12CWQ10FNPBF CAD Model

Description

The 12CWQ10FNPBF is a high-performance Schottky Barrier Rectifier manufactured by International Rectifier. This device is designed for use in various power management applications, providing efficient rectification and protection.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • Reverse Battery Protection

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage events.
  • High-Frequency Operation: Suitable for high-speed switching applications.
  • Pb-Free Plating: Compliant with environmental regulations.
  • Common Cathode Configuration: Simplified circuit design for certain applications.

Benefits:

  • Improved Efficiency: Reduces heat generation and energy consumption.
  • Enhanced Reliability: Withstands surge currents and voltage spikes.
  • Compact Design: Allows for smaller and lighter power supply designs.
  • Environmentally Friendly: Reduces hazardous substances in electronic products.
  • Simplified Circuit Layout: Eases design and manufacturing processes.

Technical Specifications:

The 12CWQ10FNPBF features a maximum repetitive peak reverse voltage of 100V. The forward current is rated at 12A (6A per diode). The typical forward voltage drop is around 0.7 V at 6A. It operates at a maximum junction temperature of 150°C. The package is TO-247AC. The common cathode configuration is beneficial in specific circuit topologies requiring a shared cathode connection.

This Schottky rectifier is particularly well-suited for applications demanding high efficiency and reliability. The low forward voltage drop ensures minimal power dissipation, which translates to cooler operation and longer component life. The high surge current capability safeguards against potentially damaging current spikes, making it a robust choice for demanding applications. The device's Pb-free plating makes it an environmentally responsible choice, aligning with modern environmental standards and regulations.

The 12CWQ10FNPBF is commonly used in power supplies for computers, servers, and industrial equipment. Its combination of high performance and environmental compliance makes it a popular choice among design engineers seeking a reliable and efficient rectification solution. The device's robust construction and high surge current capability ensure stable and dependable operation even under challenging conditions.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess