EN
  • EN
  • DE

MC10E1651FNR2G

Part No MC10E1651FNR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR DUAL ECL 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 2
Output Type Differential, ECL
Current - Output (Typ) 100mA
Current - Quiescent (Max) 50mA
Propagation Delay (Max) 1.075ns
Hysteresis 27mV
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 126360-MC10E1651FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E1651FNR2G CAD Model

Description

ON Semiconductor MC10E1651FNR2G Product Overview

The ON Semiconductor MC10E1651FNR2G is a high-performance, 5-bit differential ECL/PECL/HSTL to LVPECL translator designed to meet the demanding needs of high-speed communication and data processing applications. This translator is part of ON Semiconductor's MC10 series, known for its reliability and efficiency in converting different logic levels.

Key Features

  • Logic Level Translation: Capable of translating signals from ECL, PECL, or HSTL to LVPECL, the MC10E1651FNR2G ensures compatibility between devices operating at different voltage standards.
  • High-Speed Operation: This device supports high-frequency operation, making it suitable for applications requiring fast data rates and minimal signal delay.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is critical for thermal management in dense circuit designs.
  • Temperature Range: The MC10E1651FNR2G is operational over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a compact, surface-mount PLCC-28 package, which is ideal for space-constrained applications.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this product benefits from the company's commitment to high-quality manufacturing processes and reliability.

Applications

The versatility of the MC10E1651FNR2G makes it an excellent choice for a wide range of applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal integrity modules
  • Test and measurement equipment
  • Telecommunication infrastructure
  • Computer servers and data centers

Technical Specifications

The technical specifications of the MC10E1651FNR2G include a supply voltage range typically from 3.0 V to 3.8 V, differential PECL outputs, and an operating temperature range from -40°C to +85°C. Its fast propagation delay and low skew characteristics make it an ideal choice for maintaining signal fidelity in high-speed digital systems.

For engineers and designers looking for a reliable solution to interface different logic families, the ON Semiconductor MC10E1651FNR2G offers a blend of performance, power efficiency, and design flexibility, making it a valuable component in advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess