EN
  • EN
  • DE

MAX900ACPP

Part No MAX900ACPP
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 6µA @ 5V
Current - Quiescent (Max) 6mA, 12mA, 15mA
CMRR, PSRR (Typ) -86dB, -86dB
Propagation Delay (Max) 8ns (Typ)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Base Product Number MAX900
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632580-MAX900ACPP
Ultra Librarian 3D Model Ultra Librarian MAX900ACPP CAD Model

Description

The MAX900ACPP is a high-performance, low-power, precision operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product stands out for its exceptional accuracy and stability, making it ideal for applications requiring precise signal conditioning, such as data acquisition systems, medical instruments, and industrial process controls.

Key Features

  • High Precision: The MAX900ACPP offers excellent precision with low offset voltage and drift, ensuring reliable performance over temperature variations.
  • Low Power Consumption: This op-amp is designed for energy-efficient operation, which is critical for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: It operates from a single supply voltage or dual supplies, providing flexibility in various circuit designs.
  • Fast Settling Time: The device features a fast settling time, making it suitable for high-speed analog-to-digital converters (ADCs) and other time-critical signal processing tasks.

Applications

The MAX900ACPP's precision and low-power attributes make it an excellent choice for a wide range of applications, including:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Analog Filters

Product Specifications

Parameter Value Supply Voltage Range ±4.5V to ±18V or +9V to +36V Input Offset Voltage Typically 0.5µV Input Bias Current 10nA (max) Operating Temperature Range -40°C to +85°C

The MAX900ACPP is available in a 20-pin PDIP package, which is suitable for through-hole mounting, allowing for easy integration into a variety of circuit boards. With its robust design and high reliability, the MAX900ACPP from Maxim Integrated is a trusted choice for engineers and designers looking for a top-quality operational amplifier.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Micrel
Comparator with Reference
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess