EN
  • EN
  • DE

MCH6406

Part No MCH6406
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225399-MCH6406
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6406 CAD Model

Description

ON Semiconductor MCH6406 - N-Channel Power MOSFET

The ON Semiconductor MCH6406 is a high-performance N-Channel Power MOSFET that is designed to meet the requirements of a wide range of electronic applications. This MOSFET features a compact and efficient design, making it ideal for power management tasks in both consumer and industrial electronics.

With its low on-resistance and high switching speed, the MCH6406 is optimized for high-efficiency power conversion and control. The device is capable of handling continuous drain currents up to a significant level, allowing it to drive moderate to high loads with ease. This makes the MCH6406 suitable for applications such as DC-DC converters, power supplies, motor control circuits, and other power-intensive operations.

The MCH6406 also boasts a low threshold voltage, which ensures that it can be easily driven by low-voltage control signals, providing designers with greater flexibility in circuit design. Its fast switching characteristics reduce energy losses during power conversion, contributing to the overall energy efficiency of the system it is integrated into.

Constructed with ON Semiconductor's advanced technology, the MCH6406 is built to deliver reliable performance under a wide range of operating conditions. It features robust thermal characteristics that help to maintain stability and prolong the life of the device even under high temperature environments. Additionally, it comes in a compact package that makes it easy to incorporate into space-constrained applications.

As an environmentally conscious product, the MCH6406 complies with RoHS regulations, ensuring that it is free from hazardous substances. This commitment to environmental sustainability does not compromise its quality or performance, making it a responsible choice for designers looking to create eco-friendly products.

Whether you are developing power management solutions for consumer electronics, industrial systems, or innovative new applications, the ON Semiconductor MCH6406 N-Channel Power MOSFET is a reliable and efficient component that will help you achieve your design objectives.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4186 $58.0464
59+ $1.9843 $117.0737
91+ $1.9219 $174.8929
125+ $1.8607 $232.5875
161+ $1.7983 $289.5263
215+ $1.6124 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess