EN
  • EN
  • DE

PC417T

Part No PC417T
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269014-PC417T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC417T CAD Model

Description

The Sharp PC417T is a phototriac coupler designed for isolating and controlling AC loads. This device features a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon bilateral switch. The "T" likely indicates a specific package type or characteristic within the PC417 series. It's crucial to consult the datasheet for the precise details of the PC417T variant.

Applications

  • Solid State Relays (SSRs): Used as a crucial component in SSRs to enable the switching of AC circuits without mechanical parts.
  • Industrial Control Equipment: Employed in automation systems to control motors, heaters, and lighting circuits, providing electrical isolation and switching functionality.
  • Lighting Controls: Integrated into dimmer switches and other lighting control systems to regulate AC power to lighting fixtures.
  • Consumer Electronics: Found in appliances such as washing machines and ovens to control heating elements and motors safely.
  • Office Automation: Utilized in printers, copiers, and fax machines for switching various AC functions and ensuring electrical isolation.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output circuits, typically several kilovolts.
  • Zero-Crossing Function (Possible): Depending on the specific version, it may include a zero-crossing detection circuit to minimize electromagnetic interference (EMI). Consult the datasheet.
  • Low Input Trigger Current: Requires only a small input current to activate the triac, enabling compatibility with various digital logic circuits.
  • High Blocking Voltage: Can withstand significant AC voltage in the off-state, ensuring reliable operation.
  • Compact Package: Often available in space-saving packages suitable for high-density circuit board layouts.

Benefits

  • Improved Safety: The high isolation voltage enhances safety by preventing electrical shocks and protecting control circuits from high-voltage surges.
  • Reduced Electromagnetic Interference (EMI): Zero-crossing detection (if present) minimizes EMI, ensuring stable and reliable operation of nearby electronic devices.
  • Extended Lifespan: The solid-state design offers a significantly longer lifespan compared to traditional electromechanical relays.
  • Enhanced Reliability: Provides reliable performance in harsh industrial environments, with resistance to vibration and mechanical wear.
  • Simplified Circuit Design: Streamlines circuit design through integrated functionality, reducing the number of discrete components required.

Additional Details

The PC417T's operating parameters, such as forward current, blocking voltage, and isolation voltage, are crucial for ensuring proper operation within the intended application. The holding current, gate trigger current, and on-state voltage characteristics must be considered during the design phase. The datasheet will specify the maximum allowable ratings for these parameters. Furthermore, the thermal characteristics of the device, including its power dissipation and junction temperature, should be taken into account to ensure reliable operation over the expected temperature range. The package type of the PC417T significantly influences its mounting method and thermal performance. Surface mount packages allow for automated assembly, while through-hole packages provide more robust mechanical connections. Refer to the product datasheet for specific package dimensions and recommended soldering profiles.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.6537
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess