Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Sharp Microelectronics
Series OPIC™
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 15 mA
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 550ns, 400ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-Mini-Flat
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 3,000
Win Source Part Number 1140494-PC456L0YIP0F
Ultra Librarian 3D Model Ultra Librarian PC456L0YIP0F CAD Model

Description

The Sharp Microelectronics OPIC™ 1140494-PC456L0YIP0F is a logic output optoisolator with a DC input type and an open collector output type.

  • Input Type: DC
  • Output Type: Open Collector
  • Maximum DC Forward Current: 25mA
  • Typical Forward Voltage: 1.6V
  • Data Rate: 2Mbps
  • Maximum Propagation Delay (tpLH): 550ns
  • Maximum Propagation Delay (tpHL): 400ns
  • Common Mode Transient Immunity: 15kV/μs
  • Voltage Isolation: 3750Vrms
  • Package: 6-SOIC
  • Leads: 5
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Very High CMR, Wide VCC Logic Gate Optocouplers
Lowest to $10.3842
ECAD model for HCPL-2232-300
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8-DP
Need more? Email Us
ECAD model for HCPL-4506
California Eastern Labs
HIGH NOISE REDUCTION, 15 Mbps CMOS OUTPUT TYPE 5-PIN SOP (SO-5) PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9151-A
Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 12-SO
Need more? Email Us
ECAD model for ACFL-6211T-000E
Vishay
High Speed Optocoupler, Dual, 5 MBd
Need more? Email Us
ECAD model for SFH6732-X007
Broadcom Limited
OPTOISO 5KV PUSH PULL 8SO STRETC
Lowest to $4.2866
ECAD model for ACPL-K72T-060E
Vishay
High Speed Optocoupler, 10 Mbd
Need more? Email Us
ECAD model for SFH6752
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SOTALL
Lowest to $5.9588
ECAD model for HCPL-0211-060E

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention