Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269061-PC702(LTV702)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC702(LTV702) CAD Model

Description

The Sharp PC702 (also known as LTV702) is a high-performance, general-purpose photocoupler designed for isolating sensitive circuits in a variety of applications. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration allows for safe and reliable signal transmission while maintaining a high degree of electrical isolation.

Applications

  • Industrial control systems: Used for isolating control signals between different sections of industrial machinery.
  • Office automation equipment: Employed in printers, copiers, and scanners to isolate data lines.
  • Power supplies: Provides feedback isolation in switching power supplies and other power conversion circuits.
  • Motor control circuits: Isolates control signals from the high-voltage motor drive circuitry.
  • Home appliances: Used in appliances to isolate user interfaces from potentially dangerous internal voltages.

Features

  • High isolation voltage: Provides substantial electrical isolation between the input and output circuits.
  • DIP package: Offers easy mounting on printed circuit boards.
  • High current transfer ratio (CTR): Ensures efficient signal transmission with minimal signal loss.
  • Low input current requirement: Reduces power consumption and allows for compatibility with low-power control circuits.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuitry and users from high-voltage hazards.
  • Improved noise immunity: Isolates circuits to prevent noise and interference from affecting sensitive signals.
  • Simplified circuit design: Allows for easier integration into various electronic systems.
  • Increased system reliability: Provides stable and consistent performance in diverse operating conditions.
  • Cost-effective solution: Offers a good balance between performance and price for general-purpose isolation needs.

Additional Details

The PC702 typically features an isolation voltage of 5000 Vrms. The current transfer ratio (CTR) is typically between 50% and 600%, depending on the operating conditions and the specific batch. The operating temperature range is generally from -30°C to +100°C. The forward voltage of the infrared emitting diode is around 1.2V, and the collector-emitter saturation voltage of the phototransistor is usually below 0.4V. The standard package is a DIP-4. It is a versatile component commonly used in many isolation applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
NEC
Need more? Email Us
ECAD model for N13T1-T
AVX Corporation
Need more? Email Us
ECAD model for N0SD227M004R0100
NVIDIA
Lowest to $40.2142
ECAD model for N13P-GL-A1
EPCOS (TDK)
Need more? Email Us
ECAD model for N10K250E2
ON Semiconductor
Need more? Email Us
ECAD model for N4WF9NC1
STMicroelectronics
Need more? Email Us
ECAD model for N3NE06
Samsung
Need more? Email Us
ECAD model for N3YDYMT
NIKO-SEM
Lowest to $3.0128
ECAD model for N2576SG

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention