EN
  • EN
  • DE

PC810

Part No PC810
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Description High Speed Under High Load Resistance Photocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269142-PC810
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC810 CAD Model

Description

The Sharp PC810 is a miniature photocoupler designed for electrical isolation and signal transmission in various electronic applications. It comprises a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration ensures a high level of electrical isolation between the input and output circuits, making it suitable for safety-critical applications.

Applications

  • Power supplies: Used for feedback control and isolation in switching power supplies.
  • Industrial control equipment: Provides isolation between control signals and power circuits in industrial machinery.
  • Telecommunications equipment: Isolates data and control lines in communication devices.
  • Programmable logic controllers (PLCs): Isolates input and output signals in PLC systems.
  • Office automation equipment: Employed in printers, copiers, and scanners for signal isolation.

Features

  • High isolation voltage: Offers substantial electrical isolation between input and output.
  • Compact package: Allows for use in densely populated circuit boards.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Low input current: Minimizes power consumption.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuits and users from high-voltage hazards.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Space-saving design: Enables miniaturization of electronic devices.
  • Increased reliability: Provides stable performance in diverse operating conditions.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The PC810 typically features an isolation voltage of 5000 Vrms. The current transfer ratio (CTR) varies depending on the operating conditions. The operating temperature range is typically from -30°C to +100°C. The forward voltage of the IRED is approximately 1.2V, and the collector-emitter saturation voltage of the phototransistor is generally below 0.4V. The package is typically a DIP-4 or similar compact form factor. This photocoupler is commonly used in a variety of applications where electrical isolation is essential.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess