EN
  • EN
  • DE

PC817C dip

Part No PC817C dip
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269172-PC817C dip
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817C dip CAD Model

Description

The PC817C DIP is a general-purpose optocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between input and output circuits through the use of an infrared emitting diode (IRED) and a phototransistor. This allows signals to be transmitted without a direct electrical connection, providing crucial isolation and noise immunity in various applications. The 'C' designation typically indicates a specific current transfer ratio (CTR) range for this particular variant.

Applications

  • Power Supplies: Isolating primary and secondary sides in switched-mode power supplies (SMPS) for safety and preventing ground loops.
  • Microcontroller Interfaces: Providing isolation between a microcontroller and external circuits, protecting the microcontroller from voltage spikes and noise.
  • Programmable Logic Controllers (PLCs): Isolating input and output modules in industrial automation systems.
  • Motor Control Circuits: Providing isolated gate drive signals to power transistors in motor control applications.
  • Telecommunications Equipment: Protecting sensitive telecom circuitry from line surges and voltage fluctuations.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation (typically 5000 Vrms).
  • DIP-4 Package: Standard Dual In-line Package (DIP) for easy through-hole mounting on printed circuit boards (PCBs).
  • Current Transfer Ratio (CTR): Provides efficient signal transfer with a specific CTR range, characteristic of the 'C' variant.
  • Low Input Forward Voltage: Requires a low forward voltage for the input diode to operate.
  • Operating Temperature Range: Designed for reliable operation across a wide temperature range.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards by providing electrical isolation.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from interfering with signal transmission.
  • Simplified Circuit Design: Allows for easier interfacing between circuits with different voltage levels or ground potentials.
  • Optimized Performance: The 'C' grade CTR range allows for performance optimization based on specific application needs.
  • Increased System Reliability: Reduces the risk of electrical damage to sensitive components due to voltage spikes or surges.

Additional Details

The PC817C DIP comes in a standard DIP-4 package for easy through-hole mounting. The Current Transfer Ratio (CTR) is a critical parameter, and the 'C' designation indicates a particular CTR range, usually lower than the 'A' variant, for instance. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered in the circuit design. This component is commonly used in applications where electrical isolation is required for safety or to prevent noise from affecting sensitive circuits. Designers should consult the manufacturer's datasheet for the precise CTR range and other detailed specifications of the PC817C DIP.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.6537

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0559 $50.0305
2,180+ $0.0459 $100.0620
3,375+ $0.0445 $150.1875
4,655+ $0.0430 $200.1650
6,010+ $0.0416 $250.0160
8,045+ $0.0373 $300.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,460 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess