Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 748178-PC817C/PC817X3NIPOF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817C/PC817X3NIPOF CAD Model

Description

The PC817C/PC817X3NIPOF is a single-channel optocoupler manufactured by Sharp Microelectronics. It provides electrical isolation between circuits, protecting sensitive components from high voltages and noise. It's commonly used in various industrial and consumer electronics applications.

Applications

  • Programmable Logic Controllers (PLCs)
  • Computer terminals
  • Measuring instruments
  • Control equipment
  • Signal transmission between circuits with different voltage levels

Features

  • High Isolation Voltage: Provides strong electrical isolation
  • Compact Package: Saves board space
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer
  • Low Input Current: Reduces power consumption
  • RoHS Compliant: Environmentally friendly

Benefits

  • Electrical Isolation: Protects circuits from high voltage and noise
  • Improved Safety: Enhances safety in high-voltage applications
  • Compact Design: Allows for smaller and lighter products
  • Simplified Circuit Design: Reduces the need for external components
  • Reliable Performance: Ensures stable operation over a wide temperature range

Additional Details

The PC817C/PC817X3NIPOF optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, providing electrical isolation up to a specified voltage. When current flows through the IRED, it emits infrared light, which activates the phototransistor. This transfers the electrical signal from the input side to the output side without any direct electrical connection. The current transfer ratio (CTR) is an important parameter, indicating the ratio of output current to input current. A higher CTR indicates more efficient signal transfer. The device comes in a compact package, typically a 4-pin DIP or SMD package, allowing for easy integration into circuit boards. The PC817C/PC817X3NIPOF is a versatile optocoupler suitable for a wide range of applications where electrical isolation is required.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention