Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Series OPIC
Packaging Tube
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 2kV/μs (Typ)
Input Type DC
Output Type Open Collector
Output Current per Channel 50mA
Propagation Delay tpLH / tpHL (Maximum) 3μs, 6μs
Rise / Fall Time (Typ) 100ns, 50ns
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Maximum) 50mA
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Win Source Part Number 1235810-PC901V0NSZXF
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC901V0NSZXF CAD Model

Description

The PC901V0NSZXF from Sharp Microelectronics is an obsolete optoisolator that is designed for use in a variety of applications. The supply and demand status of this component is limited, making it a good choice for those looking for a reliable and efficient solution.

You May Also Be Interested in

California Eastern Labs
HIGH NOISE REDUCTION, 15 Mbps CMOS OUTPUT TYPE 5-PIN SOP (SO-5) PHOTOCOUPLER
Need more? Email Us
ECAD model for PS9151-A
Vishay
High Speed Optocoupler, Dual, 5 MBd
Need more? Email Us
ECAD model for SFH6732-X007
Vishay
High Speed Optocoupler, 10 MBd, SOIC-8
Need more? Email Us
ECAD model for SFH6747
Everlight Electronics Co Ltd
8 PIN SOP HIGH SPEED 10MBit/s LOGIC GATE
Lowest to $1.4514
ECAD model for EL0601
Everlight Electronics Co Ltd
OPTOISO 5KV OPEN COLLECTOR 6-SMD
Need more? Email Us
ECAD model for H11L2S(TA)-V
Broadcom Limited
Single-channel High Speed 15 MBd CMOS optocoupler with Glitch-Free Power-Up Feature | OPTOISO 3.75KV PUSH PULL 5SO
Need more? Email Us
ECAD model for ACPL-M75L-060E
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $0.8126
ECAD model for ACPL-M61L-560E
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH OPN COLL 8-DIP
Need more? Email Us
ECAD model for HCPL2630V
Vishay
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
Need more? Email Us
ECAD model for VO0631-X001T

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention