Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 35V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 20 mOhm (Max)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-220AB
Win Source Part Number 1117472-VNP49N04-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNP49N04-E CAD Model

Description

The VNP49N04-E from STMicroelectronics is a high-performance OMNIFET II fully autoprotected Power MOSFET. This device is particularly suited for use in automotive applications, but its robust design and efficiency make it a suitable choice for a wide range of power switching applications.

Key Features

  • High Current Capability: The VNP49N04-E is capable of handling continuous current up to 49A, making it ideal for high-power applications.
  • Low On-resistance: With an on-resistance of only 0.028 Ohm, this MOSFET ensures high efficiency and minimal voltage drop during operation, which is critical for maintaining performance in power-intensive applications.
  • Thermal Overload Protection: The device includes an integrated thermal shutdown feature to protect against overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The VNP49N04-E has built-in short circuit protection, safeguarding the device and the circuit in the event of a fault.
  • Current Limiting: This MOSFET is equipped with current limiting to prevent excessive current flow that could damage the circuit components.
  • Overvoltage Clamp: An overvoltage clamp is integrated into the VNP49N04-E to protect sensitive electronics from voltage spikes.
  • ESD Protection: The device offers Electrostatic Discharge (ESD) protection, ensuring that it can handle inadvertent ESD events without damage.
  • Linear Current Limitation: This feature provides a more predictable behavior under fault conditions, making system design simpler and more robust.

Applications

The versatile nature of the VNP49N04-E allows it to be used in a variety of applications, such as:

  • Automotive applications including motor control, lamp control, and solenoid driving
  • DC-DC converters
  • Power management solutions
  • Load switching

In conclusion, the VNP49N04-E from STMicroelectronics represents a reliable, efficient, and robust solution for power switching requirements. Its comprehensive protection features and high current handling capability make it a top contender for designers looking for a power MOSFET that can withstand the demanding conditions of automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
SPI Power Controller
Lowest to $29.2470
ECAD model for BTS5460SF
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
NXP / Nexperia
Single Intelligent High-Current Self-Protected Silicon High-Side Switch (2.0 mohm) | IC SWITCH HI SIDE SINGLE 16-PQFN
Need more? Email Us
ECAD model for MC33982BPNAR2
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Lowest to $1.9843
ECAD model for MP62550DGT-LF-P
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Microchip Technology
IC PWR SWITCH N-CHAN 3:4 28SSOP
Lowest to $1.3039
ECAD model for MIC2563A-1BSM TR
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention