Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Series OPIC
Packaging Tube
Part Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 1.5kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Rise / Fall Time (Typ) 200ns, 200ns
Current - Peak Output 400mA
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -20°C ~ 80°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
RoHS State Request Verification
Win Source Part Number 1235818-PC923X
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Family Name PC923X
Introduction Date September 05, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PC923X CAD Model

Description

The Sharp Microelectronics electronic component has a Win Source Part Number of 1235818-PC923X.

  • Series: OPIC series
  • Mounting Style: Through-hole
  • Operating Temperature Range: -20°C ~ 80°C
  • Voltage-Forward (Vf) (Typ): 1.6V
  • Supply Voltage: 15V ~ 30V
  • Voltage-Isolation: 5000Vrms
  • Number of Channels: 1
  • Current-Peak Output: 400mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T
Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
CEL
OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for PS9505L3-E3-AX
ON Semiconductor
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Lowest to $3.1904
ECAD model for FOD3180
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRVR SO6L / Optocoupler Drive Totem-Pole 1-CH 30V 1000V 6-Pin SO T/R
Lowest to $0.5923
ECAD model for TLP5754(TP,E
Toshiba Semiconductor and Storage
OPTOISO / 2A Gate Driver Optical Coupling 5000Vrms 2 Channel 6-SDIP
Lowest to $2.6147
ECAD model for TLP700H(TP,F)
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / isolated driver
Lowest to $2.3770
ECAD model for SI8233AD-D-IS
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / isolated driver
Lowest to $7.9584
ECAD model for SI8233BB-D-IS1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention