Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 900nm
Viewing Angle 30°
Power - Max 75 mW
Mounting Type Surface Mount
Orientation Universal
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 2-SMD, No Lead
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657581-PT100MC0MP
Ultra Librarian 3D Model Ultra Librarian PT100MC0MP CAD Model

Description

The Sharp Microelectronics PT100MC0MP is an obsolete optical sensor phototransistor.

  • Category: sensors and transducers, specifically optical sensors
  • Package Type: tape & reel (TR) cut tape (CT)
  • Standard Package: includes 2,000 pieces
  • Maximum Power: 75 mW
  • Voltage Breakdown: 35 V
  • Maximum Collector Current (Ic): 20 mA
  • Viewing Angle: 30 degrees
  • Wavelength: 900nm
  • Mounting Type: surface mount
  • Package/Case: 2-SMD, no lead
  • Operating Temperature Range: from -30 degrees Celsius to 85 degrees Celsius
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 920NM SIDE VIEW SMD
Need more? Email Us
ECAD model for SFH 3204-Z
ams
Phototransistors
Need more? Email Us
ECAD model for BPX81-3
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
ECAD model for OP830WSL
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
ECAD model for OP535B
Vishay
SENSOR PHOTO 920NM SID VIEW 2SIP
Need more? Email Us
ECAD model for TEKT5400S-ASZ
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SIDE VIEW SMD
Need more? Email Us
ECAD model for SFH 325-3/4-Z
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
ECAD model for OP505W
Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Lowest to $1.8612
ECAD model for RPT-34PB3F
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW 2LCC
Need more? Email Us
ECAD model for SFH 320-4-Z

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4105 $50.6205
51+ $1.9778 $100.8678
79+ $1.9160 $151.3640
108+ $1.8542 $200.2536
140+ $1.7924 $250.9360
187+ $1.6070 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention