Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 283033-PT501B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT501B CAD Model

Description

The Sharp Microelectronics PT501B is a remote control receiver module designed for use in a variety of consumer electronics applications. This compact module simplifies the integration of infrared (IR) remote control functionality into devices like televisions, DVD players, audio systems, and other appliances. Its robust design and reliable performance make it a popular choice for manufacturers looking to add remote control capabilities to their products.

Applications

  • Televisions
  • DVD Players
  • Audio Systems (Stereos, Amplifiers)
  • Set-Top Boxes
  • Air Conditioners
  • Lighting Control Systems
  • Projectors

Features

  • Compact Size: The small form factor allows for easy integration into various device designs.
  • High Sensitivity: The module offers excellent sensitivity to IR signals, ensuring reliable remote control operation.
  • Stable Performance: Designed for stable and consistent performance over a wide range of operating conditions.
  • Built-in Filter: Includes an internal filter to reject unwanted noise and interference from ambient light.
  • Low Power Consumption: Operates efficiently, minimizing power consumption in standby mode.
  • Wide Operating Voltage: Supports a wide range of operating voltages, providing flexibility in power supply design.
  • Easy to Use: Simple interface for easy connection to a microcontroller or other control circuitry.

Benefits

  • Simplified Design: Reduces the complexity of adding remote control functionality to electronic devices.
  • Improved Reliability: High sensitivity and noise rejection ensure reliable remote control operation.
  • Reduced Power Consumption: Low power consumption helps extend battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for implementing remote control capabilities.
  • Faster Time to Market: Simplifies the design process, allowing manufacturers to bring products to market more quickly.
  • Enhanced User Experience: Offers users convenient control over their electronic devices.

Additional Details

The PT501B typically operates at a carrier frequency of 38 kHz, which is a common standard for IR remote control signals. It outputs a digital signal that can be easily decoded by a microcontroller or other digital logic circuitry. The module is often supplied in a three-pin package (Vcc, Ground, Output). The operating voltage typically ranges from 2.7V to 5.5V. Care should be taken to shield the module from direct sunlight or other strong IR sources to prevent interference. Datasheets provide specific details on pinout, electrical characteristics, and recommended application circuits.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ECAD model for N0SD227M004R0100
NIKO-SEM
Need more? Email Us
ECAD model for N2576S-5
NVIDIA
Need more? Email Us
ECAD model for N12P-GV2-A1
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-3.3
AVX Corporation
Need more? Email Us
ECAD model for N0JD107M006RWJ
NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-5
EPCOS (TDK)
Lowest to $1.0517
ECAD model for N1955M
STMicroelectronics
Need more? Email Us
ECAD model for N1NB80

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention