Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NEC
Win Source Part Number 400955-UPC1663G-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1663G-E2 CAD Model

Description

The UPC1663G-E2 is a wideband amplifier IC from NEC (now Renesas Electronics), designed for high-frequency applications requiring a combination of high gain, low noise, and good linearity. It's commonly found in various communication and instrumentation systems. The '-E2' suffix, like '-E1', denotes specific packaging or electrical variations within the UPC1663 series tailored for different manufacturing and application needs.

Applications:

  • VHF/UHF Amplifiers: Typically used in VHF and UHF receiver front-ends.
  • CATV Systems: Often integrated into CATV amplifier modules.
  • Satellite Communication: Can be found in low-noise amplifiers (LNAs) for satellite receivers.
  • Wireless Communication Devices: Used in a range of wireless devices for signal amplification.
  • Test and Measurement Equipment: Suitable for signal conditioning and amplification in test equipment.

Features:

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise during amplification.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Good Linearity: Maintains signal integrity by minimizing distortion.
  • Small Package: Comes in a compact package for easy integration.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals.
  • Increased System Sensitivity: High gain improves overall system sensitivity.
  • Reduced Distortion: Good linearity ensures accurate signal reproduction.
  • Simplified Design: Easy integration into various circuit designs.
  • Enhanced Performance: Optimized performance for high-frequency applications.

Additional Details:

The UPC1663G-E2 typically requires a single supply voltage around 5V. Key specifications include a gain of approximately 18-22 dB, a low noise figure (usually below 4 dB), and a wide bandwidth that can reach several hundred MHz. The specific output power capability depends on the specific application. It's crucial to consult the device datasheet for detailed specifications and operating conditions. The package is usually a small outline package (SOP) or a similar type, suitable for surface mount assembly. The '-E2' suffix may indicate different tape and reel packaging than the '-E1' version, optimizing it for different automated assembly processes. Its excellent linearity makes it ideal for applications requiring high signal fidelity and minimal distortion.

You May Also Be Interested in

Linear Technology
IC AMP VIDEO DIFFRNC ADJ 8-SOIC
Lowest to $3.5621
ECAD model for LT1187CS8#TRPBF
Maxim Integrated
IC VIDEO AMP DUAL CMOS 8-SOIC
Need more? Email Us
ECAD model for MAX457CSA+T
Linear Technology
IC AMP VIDEO DIFF 3.3V 8-DFN
Lowest to $3.2547
ECAD model for LT6552IDD#TRPBF
Linear Technology
IC AMP VIDEO DIF GAIN=10 8-SOIC
Need more? Email Us
ECAD model for LT1194CS8#TRPBF
Maxim Integrated
IC AMP VIDEO MUX 16-QSOP
Lowest to $7.3309
ECAD model for MAX4312EEE+T
Maxim Integrated
IC BUFFER GAMMA REF 38-TQFN
Lowest to $2.9002
ECAD model for MAX9591ETU+
STMicroelectronics
IC VIDEO BUFFER SAG 2.2-5 SC70-6
Lowest to $10.4019
ECAD model for TSH120ICT
Analog Devices Inc.
IC OPAMP VIDEO TRIPLE 16LFCSP
Lowest to $1.4207
ECAD model for ADA4853-3WYCPZ-R7
ON Semiconductor
IC AMP VIDEO 2STAGE DIFF 14-SOIC
Need more? Email Us
ECAD model for NE592D14G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,890 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention