EN
  • EN
  • DE

ADA4853-3WYCPZ-R7

Part No ADA4853-3WYCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO TRIPLE 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 100MHz
SR - Slew Rate 120 V/μs
Operating Supply Current 1.4mA
Output Current per Channel 160mA
Dual Supply Voltage (±) 2.65 V ~ 5 V
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 767700-ADA4853-3WYCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4853-3
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4853-3WYCPZ-R7 CAD Model

Description

Product Overview: ADA4853-3WYCPZ-R7

The ADA4853-3WYCPZ-R7 is a high-performance, triple video amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This amplifier is well-suited for demanding video and high-speed signal processing applications, making it an ideal choice for designers looking to achieve the best signal quality in their systems.

Key Features

  • High-Speed Performance: With its high-speed specifications, the ADA4853-3WYCPZ-R7 provides excellent video performance, making it perfect for high-resolution and high-frame-rate applications.
  • Low Power Consumption: Designed with power efficiency in mind, this video amplifier consumes low power, which is critical for portable and battery-powered devices.
  • High Output Drive: Capable of driving heavy loads, this amplifier can deliver signals to a variety of devices without compromising signal quality.
  • Flexible Power Supply: The ADA4853-3WYCPZ-R7 operates over a wide range of supply voltages, offering design flexibility for various system requirements.

Applications

The versatility of the ADA4853-3WYCPZ-R7 allows it to be used in a wide array of applications. Some of the typical applications include:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Set-top boxes
  • Video amplifiers
  • RGB amplifiers
  • High-speed data acquisition systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4853-3WYCPZ-R7 is no exception. It is built to meet the stringent requirements of the video and signal processing markets and is designed to perform consistently over time and under varying conditions.

Product Package and Availability

The ADA4853-3WYCPZ-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for surface-mount technology (SMT), ensuring ease of integration into a wide range of electronic assemblies. This product is available in reel packaging, facilitating efficient manufacturing processes for high-volume production.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2685 $50.7400
100+ $1.0408 $104.0800
150+ $1.0083 $151.2450
205+ $0.9758 $200.0390
270+ $0.9433 $254.6910
355+ $0.8457 $300.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess