EN
  • EN
  • DE

DS04-254-2-02BK-SMT

Part No DS04-254-2-02BK-SMT
Manufacturer CUI Inc.
Catalog DIP Switches
Description DIP SWITCH, SPST, 2.54 PITCH, FL / Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr CUI Devices
Series DS04-254-SMT
Package Tube
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.167" (4.25mm)
Mounting Type Surface Mount
Termination Style Gull Wing
Pitch 0.100" (2.54mm) , Full
Washable No
Temperature Range - Operating -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 0.239" (6.08mm)
Electrical Life 2,000 Cycles
Base Product Number DS04-254
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1337303-DS04-254-2-02BK-SMT
Ultra Librarian 3D Model Ultra Librarian DS04-254-2-02BK-SMT CAD Model

Description

The DS04-254-SMT is a SPST slide switch from CUI Devices, designed for use in electronic devices that require a simple on/off function.

  • Circuit: SPST
  • Termination Style: Gull Wing
  • Contact Finish: Gold
  • Actuator Material: Polybutylene Terephthalate (PBT)
  • Voltage Rating: 24VDC
  • Electrical Life: 2,000 Cycles
  • Washable: Yes
  • Actuator Level: Flush/Recessed
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Tube
  • Standard Package: 70

You May Also Be Interested in

Omron
SWITCH ROTARY DIP BCD 0.1A 28V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8272 $53.7680
150+ $0.6788 $101.8200
230+ $0.6576 $151.2480
315+ $0.6363 $200.4345
410+ $0.6151 $252.1910
545+ $0.5515 $300.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess