EN
  • EN
  • DE

TORX1952A(F)

Part No TORX1952A(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optical Receiver 10Mbps Single 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000710-TORX1952A(F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TORX1952A(F) CAD Model

Description

The TORX1952A(F) is a fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed data communication over plastic optical fiber (POF). This module converts optical signals into electrical signals, enabling reliable data transmission in various applications.

Applications:

  • Industrial Control Systems: Providing isolated data communication in harsh industrial environments.
  • Automotive Networks: Used in automotive infotainment and control systems for reliable data transmission.
  • Audio and Video Equipment: Transmitting audio and video signals over optical fiber for high-quality signal integrity.
  • Medical Equipment: Providing isolated data communication in medical devices for patient safety.
  • Home Automation Systems: Used in home automation networks for control and monitoring applications.

Features:

  • High-Speed Data Transmission: Supports high data rates for demanding applications.
  • Plastic Optical Fiber (POF) Compatibility: Designed for use with standard plastic optical fiber.
  • TTL Compatible Output: Provides a TTL compatible output signal for easy interfacing with digital circuits.
  • Compact Package: Available in a small package for space-saving designs.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Electrical Isolation: Provides electrical isolation between the transmitter and receiver, protecting sensitive circuits.
  • Immunity to Noise: Fiber optic communication is immune to electromagnetic interference (EMI) and radio frequency interference (RFI).
  • High Data Integrity: Ensures high data integrity for reliable data transmission.
  • Long Transmission Distance: Supports long transmission distances without signal degradation.
  • Easy Installation: Easy to install and use with standard POF connectors.

Additional Details:

The TORX1952A(F) typically has a specified data rate and operating wavelength. The optical fiber connector type is specified in the datasheet. The module requires a supply voltage and includes internal circuitry for signal processing. It is designed for a specific operating temperature range. It's often used in conjunction with a corresponding optical transmitter module (e.g., TOTX series) to form a complete fiber optic communication link.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0100 $56.0200
5+ $22.9826 $114.9130
7+ $22.2644 $155.8508
10+ $21.5462 $215.4620
13+ $20.8280 $270.7640
17+ $18.6734 $317.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess