Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 305195-S20IDHIY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20IDHIY CAD Model

Description

The Sharp Microelectronics S20IDHIY is a solid-state relay (SSR) designed for diverse switching applications needing dependable and isolated control. Compared to conventional electromechanical relays, solid-state relays provide benefits like quicker switching rates, extended lifespans, and quiet operation. They excel in scenarios requiring frequent switching or accurate control.

Applications

  • Industrial Automation: Used within programmable logic controllers (PLCs) and similar automation configurations to manage actuators, valves, and motors.
  • Heating and Cooling Systems: Facilitates exact temperature regulation within HVAC systems and industrial heating procedures.
  • Lighting Control: Delivers effective and trustworthy switching of lighting circuits across residential and commercial settings.
  • Medical Equipment: Utilized within medical devices requiring secure and isolated switching, such as patient monitoring setups and diagnostic tools.
  • Security Systems: Used within alarm and access control systems to switch alarm systems and operate door locks.

Features

  • Zero-Crossing Detection: Enables the load to switch when the AC waveform crosses zero, reducing inrush current and electromagnetic interference (EMI).
  • Optical Isolation: Offers electrical isolation involving the load and control circuits, improving safety and preventing ground loops.
  • High Switching Speed: Delivers significantly increased switching speeds compared to electromechanical relays, providing responsive and exact control.
  • Long Lifespan: The solid-state layout removes mechanical deterioration, which leads to extended lifespans and lower maintenance requirements.
  • Silent Operation: Works silently, making it appropriate for surroundings sensitive to sound.
  • Compact Size: Typically smaller than electromechanical relays, allowing for condensed system styles.
  • High Surge Current Capability: Designed to endure significant surge currents, safeguarding both the load and the relay against destruction.

Benefits

  • Improved Reliability: Eliminates mechanical components by utilizing a solid-state layout, minimizing failure risks and improving overall reliability.
  • Enhanced Safety: Improves safety with optical isolation by offering electrical isolation and preventing ground loops.
  • Precise Control: Quick switching rates and zero-crossing detection provide accurate and responsive load regulation.
  • Reduced Maintenance: Minimizes upkeep requirements with a longer lifespan and no mechanical deterioration.
  • Energy Efficiency: Lowers energy use relative to electromechanical relays, which promotes energy efficiency.
  • Quiet Operation: The silent performance makes it perfect for environments where noise is a concern.

Additional Details

While the detailed technical specifications may differ based on the exact series and model, common specs for Sharp SSRs include voltage ratings, isolation voltage, current ratings, and functioning temperature span. It's advisable to check the product documentation for in-depth specifications and guidelines for the application. Commonly these relays are employed in uses requiring reliable performance and exact management of AC loads.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62A33DOR
STMicroelectronics
Need more? Email Us
ECAD model for SMH4804F-R022L
AUK corp
Need more? Email Us
ECAD model for SMK0465
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
Silicon Labs
Lowest to $0.3521
ECAD model for SMD10P0501
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC88248D2V
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1294LT3
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention