EN
  • EN
  • DE

VG20DSP

Part No VG20DSP
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 397899-VG20DSP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VG20DSP CAD Model

Description

The VG20DSP, manufactured by Sharp Microelectronics, is a video graphics controller designed to manage display output in various electronic devices. It handles the processing and timing of video signals to drive a display screen, ensuring accurate and stable image reproduction. This component is typically found in applications requiring a dedicated graphics processing unit (GPU) for display management.

Applications

  • LCD monitors: Controls the display of images and video on LCD screens.
  • Video projectors: Manages the output of video signals to projectors.
  • Embedded systems with display interfaces: Provides graphics processing capabilities for embedded devices.
  • Industrial control panels: Displays information and graphical user interfaces on industrial equipment.
  • Automotive infotainment systems: Handles the display of navigation, entertainment, and other information in vehicles.

Features

  • Video signal generation: Generates the necessary timing and control signals for driving a display.
  • Frame buffer management: Manages the memory used to store the image data for the display.
  • Color palette control: Allows for the selection and manipulation of colors displayed on the screen.
  • Resolution support: Supports a range of display resolutions, depending on the specific model.
  • Interface compatibility: Compatible with various display interfaces, such as VGA, DVI, and HDMI.

Benefits

  • Improved display quality: Ensures accurate and stable image reproduction on the screen.
  • Simplified display system design: Provides a dedicated graphics processing unit, simplifying the design of display systems.
  • Reduced processing load on the main CPU: Offloads graphics processing tasks from the main CPU, improving overall system performance.
  • Flexibility in display options: Supports a range of display resolutions and interfaces, allowing for greater flexibility in display system design.
  • Cost-effective solution: Provides a cost-effective solution for managing display output in various electronic devices.

The VG20DSP typically requires external memory for frame buffer storage. The specific memory requirements depend on the display resolution and color depth. The device also includes various control registers for configuring its operation. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application circuits. Proper heat sinking may be required in high-performance applications to ensure optimal operation. The device's interface compatibility must be carefully considered when designing a display system.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess