Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269404-TLE4203
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4203 CAD Model

Description

The TLE4203 is a monolithic integrated low-dropout voltage regulator manufactured by Siemens (now Infineon Technologies). It is designed to provide a stable and regulated output voltage from an unregulated input voltage, with a low voltage drop between the input and output.

Applications

  • Automotive electronics: Used to regulate voltage for various automotive systems, such as engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Industrial control systems: Provides regulated power for sensors, actuators, and other control elements.
  • Power management systems: Used in various power management circuits to provide stable voltage rails.
  • Microcontroller power supplies: Regulates voltage for microcontrollers and other digital circuits.
  • Battery-powered devices: Regulates voltage in battery-powered applications, such as portable electronics and wireless devices.

Features

  • Low-dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Overvoltage protection: Protects the regulator and the load from excessive input voltage.
  • Overtemperature protection: Protects the regulator from overheating.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections.
  • Fixed or adjustable output voltage: Available with fixed output voltages or adjustable output voltage using external resistors.

Benefits

  • Stable voltage regulation: Provides a stable and regulated output voltage, ensuring reliable operation of connected circuits.
  • Protection against faults: Overcurrent, overvoltage, and overtemperature protection mechanisms prevent damage from common fault conditions.
  • Easy integration: Simple external components and compact package simplify integration into electronic designs.
  • Wide operating voltage range: Operates over a broad range of input voltages.
  • High efficiency: Low-dropout voltage and low quiescent current contribute to efficient operation.

Additional Details

The TLE4203 operates by comparing the output voltage to a reference voltage and adjusting the pass transistor to maintain the output voltage at the desired level. The low-dropout voltage allows the regulator to continue providing a stable output voltage even when the input voltage drops close to the output voltage. The TLE4203 is typically available in a TO-220 or SO-8 package. Key specifications include the output voltage, output current, dropout voltage, and operating temperature range. It's crucial to check the specific datasheet for your particular package and voltage variant, as there may be subtle differences.

You May Also Be Interested in

Torex Semiconductor Ltd
Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Need more? Email Us
ECAD model for XC9104D091DR
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5507 $52.8549
17+ $6.1955 $105.3235
25+ $6.0019 $150.0475
35+ $5.8083 $203.2905
45+ $5.6146 $252.6570
60+ $5.0338 $302.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 502 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention