Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 317189-SD4844
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD4844 CAD Model

Description

The SD4844 is a highly integrated power switch designed for various electronic applications. Manufactured by Silan, this component offers comprehensive protection features and high efficiency.

Applications:

  • Power Adapters: Used in AC-DC power adapters for mobile devices and other consumer electronics.
  • Battery Chargers: Implemented in battery charging circuits to provide stable and efficient power conversion.
  • LED Lighting: Integrated into LED driver circuits for controlling and powering LED lighting systems.
  • Auxiliary Power Supplies: Used in auxiliary power supplies within larger electronic systems to provide standby power.
  • Small Appliances: Found in power supplies for small appliances like coffee makers and toasters.

Features:

  • High Efficiency: Optimized for high power conversion efficiency to minimize energy loss and heat generation.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard against component failure.
  • Low Standby Power Consumption: Designed to minimize power consumption when in standby mode, compliant with energy efficiency standards.
  • Soft Start: Features a soft-start function to reduce inrush current during startup, enhancing system reliability.
  • Current Mode Control: Utilizes current-mode control for improved transient response and stability.
  • Frequency Jittering: Incorporates frequency jittering to reduce EMI (Electromagnetic Interference) emissions.

Benefits:

  • Enhanced Reliability: Comprehensive protection features ensure a longer lifespan and reduced risk of component failure.
  • Improved Energy Efficiency: High efficiency minimizes energy waste, reducing operating costs and environmental impact.
  • Simplified Design: Integrated functions simplify the design process and reduce the number of external components required.
  • Reduced EMI: Frequency jittering helps to minimize electromagnetic interference, improving system performance.
  • Stable Operation: Current-mode control ensures stable and reliable operation across a wide range of input voltages and output currents.

Additional Details:

The SD4844 typically operates with a wide input voltage range, suitable for universal AC input. It is often available in compact packages, allowing for space-saving designs. The device's low standby power consumption helps meet stringent energy efficiency requirements. This component is designed for ease of use and integration, making it a preferred choice for various power supply applications. Consult the manufacturer's datasheet for precise electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for S02369A
Sharp Microelectronics
Need more? Email Us
ECAD model for S11MD64P
Samsung
Need more? Email Us
ECAD model for S1A0426C02-SO
Sharp Microelectronics
Need more? Email Us
ECAD model for S16MD02V
STMicroelectronics
Need more? Email Us
ECAD model for S1610BH
AMCC
Need more? Email Us
ECAD model for S19204CBI12
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.8278
ECAD model for S1117-33PIC
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C62N51D07J000
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00A3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention