EN
  • EN
  • DE
  • IT

SD6834

Part No SD6834
Manufacturer Silan
Catalog Misc Products
Description Built-in high voltage MOSFET current mode PWM + PFM controller series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silan
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836967-SD6834
Ultra Librarian 3D Model Ultra Librarian SD6834 CAD Model

Description

The SD6834 is a power switch IC manufactured by Silan Microelectronics, typically used in offline flyback converter applications. It integrates a power MOSFET and a controller, designed to create efficient and cost-effective power supplies.

Applications:

  • Adapters for mobile phones and other portable devices
  • Standby power supplies for TVs and set-top boxes
  • Open-frame power supplies
  • LED lighting power supplies
  • Auxiliary power supplies

Features:

  • Integrated high-voltage power MOSFET
  • Current-mode PWM control
  • Low startup current
  • Low standby power consumption
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Overtemperature protection (OTP)
  • Short circuit protection (SCP)
  • Frequency jittering for improved EMI performance
  • Soft start function

Benefits:

  • Simplified Design: The integration of the MOSFET and controller reduces the number of external components needed, making the design process easier and faster.
  • Cost-Effective: By reducing the BOM and simplifying the design, the SD6834 helps to lower the overall cost of the power supply.
  • High Efficiency: Current-mode PWM control and other features optimize efficiency, reducing energy consumption and heat dissipation.
  • Enhanced Reliability: The protection features (OCP, OVP, OTP, SCP) ensure reliable operation and protect the power supply from damage.
  • Low Standby Power: The SD6834 is designed for low standby power consumption, meeting energy efficiency requirements.

The SD6834 typically operates in discontinuous conduction mode (DCM) or quasi-resonant mode (QR) to further enhance efficiency. The built-in frequency jittering feature helps to reduce EMI emissions, making it easier to meet regulatory requirements. The soft-start function minimizes stress on the power components during startup.

Typical Technical Specifications:

  • Operating Voltage: 85VAC to 265VAC
  • Switching Frequency: Typically around 65 kHz
  • Standby Power: <0.3W
  • Protection Features: OCP, OVP, OTP, SCP
  • Package: DIP-8, SOP-8

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2354 $50.6110
520+ $0.1932 $100.4640
805+ $0.1871 $150.6155
1,105+ $0.1811 $200.1155
1,430+ $0.1751 $250.3930
1,915+ $0.1569 $300.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess