Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Silicon Labs
Series Wonder Gecko
Package Box
Type Transceiver
Frequency 434MHz
For Use With/Related Products EZR32WG
Supplied Contents Board(s)
Base Product Number SLWRB4502
Other Names 336-3586
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1283439-SLWRB4502D
Ultra Librarian 3D Model Ultra Librarian SLWRB4502D CAD Model

Description

The Silicon Labs SLWRB4502D is a development board, kit, programmer for RF evaluation and development kits, boards.

  • Type: Transceiver
  • Frequency: 434MHz
  • Package: Box
  • Supplied Contents: Board(s)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8517.62.0090
  • Also Known As: 336-3586
  • Base Product Number: SLWRB4502

You May Also Be Interested in

M/A-Com Technology Solutions
Broadband CATV Single Ended 2-Way Active Splitter
Lowest to $3.1228
ECAD model for MAAM-009811
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
Samsung
NPN (SWITCHING APPLICATION)
Need more? Email Us
ECAD model for KSR1010
California Eastern Labs
NECs NPN SiGe HIGH FREQUENCY TRANSISTOR
Need more? Email Us
ECAD model for NESG2021M05
Intel
8 BIT CONTROL ORIENTED MICROCOMPUTERS
Need more? Email Us
ECAD model for P8031
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
NEC
1 W SP3T SWITCH
Lowest to $0.9360
ECAD model for UPG2405T6Q
Silicon Labs
BGM121 BLUE GECKO MODULE RADIO B / Blue Gecko BGM121 Transceiver Evaluation Board
Lowest to $58.9588
ECAD model for SLWRB4302A
M/A-Com Technology Solutions
EVAL BOARD FOR NPA1008 / - NPA1008 Amplifier 30MHz ~ 2.7GHz Evaluation Board
Need more? Email Us
ECAD model for NPA1008-SMBPPR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention