EN
  • EN
  • DE

H11G3300W

Part No H11G3300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV DARL W/BASE 6DIP  /  Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 200% @ 1mA
Turn On / Turn Off Time (Typ) 5µs, 100µs
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 55V
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number H11G
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11G3300W-NDR
Standard Package 1,000
Win Source Part Number 1061514-H11G3300W
Ultra Librarian 3D Model Ultra Librarian H11G3300W CAD Model

Description

ON Semiconductor H11G3300W Optoisolator

The H11G3300W is a versatile optoisolator product from ON Semiconductor, renowned for its high-quality semiconductor components and solutions. This optoelectronic device is designed to provide electrical isolation between its input and output, ensuring the safety and integrity of sensitive electronic circuits. The H11G3300W is an essential component in applications where signal integrity and isolation are critical, such as industrial automation, medical equipment, and green energy solutions.

Key Features

  • High Isolation Voltage: This optoisolator boasts a high isolation voltage, typically rated at 5300Vrms, providing excellent insulation and protecting against high voltage transients.
  • Phototransistor Output: The device incorporates a phototransistor as its output, enabling it to convert light signals into electrical signals with high precision and stability.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +100°C, the H11G3300W is suitable for use in harsh environmental conditions.
  • Standard DIP Package: It comes in a dual-in-line package (DIP), making it easy to integrate into a wide variety of circuit boards and systems.
  • Lead-Free and RoHS Compliant: The device is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The ON Semiconductor H11G3300W is used across a broad spectrum of applications, including but not limited to:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • DC/DC converters
  • AC/DC input modules
  • Industrial controls

With its robust design and reliable performance, the H11G3300W optoisolator is an excellent choice for designers and engineers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess