EN
  • EN
  • DE

TLP184(Y,SE(T

Part No TLP184(Y,SE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750133-TLP184(Y,SE(T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP184(Y,SE(T CAD Model

Description

The TLP184(Y,SE(T is a small outline photorelay from Toshiba Semiconductor and Storage. It is designed for a variety of applications requiring electrical isolation between the control circuit and the load circuit. This photorelay combines a high-output infrared LED and a high-sensitivity phototransistor to achieve excellent isolation characteristics, making it suitable for applications requiring safety and reliability.

Applications

  • Industrial Control Systems: Programmable logic controllers (PLCs), motor control, and process control equipment.
  • Measurement Equipment: Data acquisition systems, digital multimeters, and oscilloscopes.
  • Office Automation Equipment: Facsimile machines, copiers, and printers.
  • Security Systems: Intrusion detection systems, access control systems.
  • Telecommunications Equipment: Line interface circuits, modem interfaces.

Features

  • Small Outline Package: Compact design for space-saving applications.
  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Low Input Current: Requires low input current for activation, reducing power consumption.
  • High Output Current: Capable of switching relatively high load currents.
  • Fast Switching Speed: Offers fast switching times for rapid control applications.
  • Solid-State Reliability: No moving parts for improved reliability and longevity.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage or current surges.
  • Compact Design: Saves valuable board space.
  • Energy Efficient: Low input current reduces power consumption.
  • Long Lifespan: Solid-state design provides a long and reliable lifespan.
  • Reduced Noise: Solid-state switching reduces electrical noise compared to mechanical relays.

Additional Details

The TLP184(Y,SE(T typically features an isolation voltage of 3750Vrms. It has a typical turn-on and turn-off time in the order of microseconds. The forward current required for activation is relatively low, typically around 5mA. It is available in a surface-mount package. The output side can typically switch currents up to 130mA. The photorelay is designed to meet stringent safety standards, making it suitable for use in applications where safety is critical. The solid-state design of the TLP184(Y,SE(T) ensures reliable operation over a wide temperature range.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us
Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us
Lite-On Inc.
P/C LTV-214-B-G STD. TYPE
Lowest to $0.1163
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9208 $67.2280
75+ $1.5766 $118.2450
115+ $1.5269 $175.5935
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess