EN
  • EN
  • DE

BZT52C4V7-E3-08

Part No BZT52C4V7-E3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 410MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 4.7 V 410 mW ±5% Surface Mount SOD-123
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52C4V7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C4V7-E3-08GICT, BZT52C4V7-E3-08GITR-ND, BZT52C4V7-E3-08-ND, 112-BZT52C4V7-E3-08CT, 112-BZT52C4V7-E3-08TR, BZT52C4V7-E3-08GICT-ND, 112-BZT52C4V7-E3-08DKR, BZT52C4V7-E3-08GITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913933-BZT52C4V7-E3-08
Ultra Librarian 3D Model Ultra Librarian BZT52C4V7-E3-08 CAD Model

Description

The BZT52C4V7-E3-08 is a surface-mount Zener diode manufactured by Vishay. The 'C4V7' in the part number indicates a nominal Zener voltage of 4.7V. This diode is designed for voltage regulation, voltage referencing, and transient voltage suppression in a variety of electronic applications.

Applications:

  • Voltage Regulation: Provides a stable 4.7V output for powering sensitive electronic components.
  • Voltage Referencing: Used as a precise voltage reference in measurement and control circuits.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from voltage spikes and surges caused by electrostatic discharge (ESD), inductive switching, and other transient events.
  • Overvoltage Protection: Prevents damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limits the voltage swing of a signal to protect downstream components.

Features:

  • 4.7V Nominal Zener Voltage: Provides a stable voltage reference at 4.7V.
  • SOD-123 Package: A small surface-mount package for space-constrained applications.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Fast Response Time: Quickly clamps transient voltages to protect circuits.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Effective Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Stable Voltage Reference: Provides a reliable voltage reference for accurate measurements and control.
  • Compact Design: The SOD-123 package allows for high-density circuit designs.
  • Improved Reliability: Reduces the risk of voltage-related failures in electronic circuits.
  • Cost-Effective Solution: Provides an economical way to protect circuits from voltage spikes and surges.

Additional Details: The BZT52C4V7-E3-08 Zener diode is designed for surface mounting using standard reflow soldering techniques. It has a typical power dissipation rating of 500mW. The operating temperature range typically spans from -65°C to +150°C. The Zener voltage tolerance is generally ±5%. The 'E3' suffix indicates that the device is RoHS compliant and lead-free. The SOD-123 package offers good thermal performance and mechanical stability for surface-mount applications. The low leakage current makes it suitable for battery-powered devices where minimizing power consumption is critical. The high surge current capability ensures that the diode can withstand transient events without being damaged. Common applications include portable devices, automotive electronics, industrial equipment, and power supplies.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess