Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series MMUN2234LT1
Package Bulk
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927602-MMUN2234LT1
Ultra Librarian 3D Model Ultra Librarian MMUN2234LT1 CAD Model

Description

The MMUN2234LT1 is a pre-biased bipolar transistor (BJT) NPN product from ON Semiconductor. Bold the product name (e.g., BAV99S,135 → MMUN2234LT1) and manufacturer (e.g., Nexperia USA Inc. → ON Semiconductor).

  • Supply and Demand Status: balanced
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Packaging: SOT-23-3 (TO-236)
  • HTSUS: 8541.21.0095

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS PNP 50V SST3
Lowest to $0.1941
ECAD model for DTA114ECAT116
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
ECAD model for DTC123JUA-TP
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
ECAD model for RN2403,LF
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
ECAD model for DTA114TUA-TP
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us
ECAD model for RN1427TE85LF
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT523
Need more? Email Us
ECAD model for DTA143ZE-TP
ON Semiconductor
TRANS PREBIAS NPN 50V SOT1123
Need more? Email Us
ECAD model for NSBC124EF3T5G
Diodes Incorporated
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0646
ECAD model for ADTA124ECAQ-13
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT523
Need more? Email Us
ECAD model for DTA124EE-TP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
6,625+ $0.0151 $100.0375
10,275+ $0.0146 $150.0150
14,185+ $0.0141 $200.0085
18,250+ $0.0137 $250.0250
24,595+ $0.0122 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 2735 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention