Products specifications Report Issue?

Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistors Included R1 and R2
Resistor - Base (R1) 22 kOhms
Resistor - Emitter Base (R2) 22 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 254 mW
Mounting Type Surface Mount
Case / Package SOT-1123
Supplier Device Package SOT-1123
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1494791-NSBC124EF3T5G
Ultra Librarian 3D Model Ultra Librarian NSBC124EF3T5G CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Lowest to $0.2047
ECAD model for RN2115,LF(CT
Rohm Semiconductor
TRANS PREBIAS PNP 50V SST3
Lowest to $0.1941
ECAD model for DTA114ECAT116
Rohm Semiconductor
TRANS PREBIAS PNP 50V EMT3F
Lowest to $0.0825
ECAD model for DTA044TEBTL
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
ECAD model for RN2412TE85LF
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
ECAD model for RN2403,LF
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us
ECAD model for RN1423TE85LF
Rohm Semiconductor
TRANS PREBIAS NPN 20V UMT3F
Lowest to $0.0389
ECAD model for DTC914TUBTL
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.1194
ECAD model for MMUN2236LT1G
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
ECAD model for PDTB143ETR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention