Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Material - Core Ferrite
Inductance 68 µH
Tolerance ±30%
Current - Saturation (Isat) 160mA
Shielding Shielded
DC Resistance (DCR) 1.7Ohm Max
Operating Temperature -30°C ~ 100°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.071\
Ultra Librarian 3D Model Ultra Librarian BPSC00040418680TS0 CAD Model

Description

NULL

You May Also Be Interested in

Sunlord
FIXED IND 8.2UH 1.4A 221MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 1.4 A 221mOhm Max Nonstandard
Lowest to $0.3547
ECAD model for SWPA4018S8R2MT
Sunlord
FIXED IND 8.2UH 3.45A 34MOHM SMD / 8.2 µH Shielded Drum Core, Wirewound Inductor 3.45 A 34mOhm Max Nonstandard
Lowest to $0.1515
ECAD model for SWPA8040S8R2MT
Vishay
Need more? Email Us
ECAD model for IMC-1210-1UH-5-R98
Bourns Inc.
FIXED IND 33UH 7.4A 20 MOHM TH
Need more? Email Us
ECAD model for 2207-V-RC
Vishay
IHLP3232 Series 10uH 20% 7.2 mOhms Shielded SMD Fixed Inductor
Lowest to $0.9824
ECAD model for IHLP3232CZER100MA1
TDK Corporation
FIXED IND 100NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU6565100T-R10L
Sunlord
FIXED IND 22UH 1A 265 MOHM SMD / 22 µH Shielded Drum Core, Wirewound Inductor 1 A 265mOhm Max Nonstandard
Lowest to $0.0767
ECAD model for SWPA6020S220MT
Vishay
IHLP-2525CZ-01 15 20% ER E3 / 15 µH Shielded Inductor Nonstandard
Need more? Email Us
ECAD model for IHLP2525CZER150M01
Vishay
FIXED IND 1UH 12A 8.45 MOHM SMD / 1 µH Shielded Molded Inductor 12 A 8.45mOhm Max Nonstandard
Lowest to $1.3590
ECAD model for IHLP2525CZER1R0M5A

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention