EN
  • EN
  • DE

PIC32MX675F512LT-80I/PF

Part No PIC32MX675F512LT-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor MIPS32 M4K
Data Bus Width 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number PIC32MX675F512L
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 726009-PIC32MX675F512LT-80I/PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512LT-80I/PF CAD Model

Description

Microchip Technology's PIC32MX675F512LT-80I/PF Microcontroller

The PIC32MX675F512LT-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This microcontroller is a member of the PIC32MX family that is well-known for its high-speed processing capabilities and rich set of features.

The core of the PIC32MX675F512LT-80I/PF operates at up to 80 MHz, providing the computational power necessary for complex algorithms and real-time processing. It is equipped with a MIPS M4K processor core, which brings efficiency and speed to applications that require quick data handling and mathematical computations.

With 512 KB of Flash memory, this microcontroller offers ample space for application code, which is essential for developers who need to implement sophisticated firmware. Additionally, the 64 KB of RAM ensures smooth operation and provides sufficient buffer for system tasks and data manipulation.

One of the standout features of the PIC32MX675F512LT-80I/PF is its extensive range of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I2C, making it highly adaptable for connectivity with other devices and components. Moreover, it supports USB OTG (On-The-Go), allowing it to function as either a device or a host in USB communication.

The microcontroller also boasts a 10/100 Ethernet MAC, which is perfect for network-connected applications, and a Peripheral Pin Select (PPS) feature that enables flexible pin mapping, making hardware layout design more straightforward and versatile.

For robust operation in different environments, the PIC32MX675F512LT-80I/PF is rated for the industrial temperature range of -40°C to +85°C. Its 100-pin TQFP (Thin Quad Flat Package) allows for a compact PCB design while providing enough pins for interfacing with external hardware.

Security and data integrity are also addressed, with the inclusion of hardware Crypto Engine with a Random Number Generator for encrypted data communication, ensuring the safety and privacy of data exchanges.

In summary, the PIC32MX675F512LT-80I/PF from Microchip Technology is a versatile and powerful microcontroller that is ideal for a wide range of applications, from industrial control systems to sophisticated communication devices, where performance, connectivity, and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2577 $50.0616
20+ $5.1345 $102.6900
31+ $4.9741 $154.1971
42+ $4.8136 $202.1712
54+ $4.6532 $251.2728
72+ $4.1718 $300.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess