EN
  • EN
  • DE

CC3200MODR1S2AMOB

Part No CC3200MODR1S2AMOB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1032134-CC3200MODR1S2AMOB
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC3200MODR1S2AMOB CAD Model

Description

The CC3200MODR1S2AMOB from Texas Instruments is a sophisticated Wi-Fi module that provides a robust platform for developing Internet of Things (IoT) applications. This module is a part of the SimpleLink™ family, which is known for its user-friendly features and advanced connectivity solutions. The CC3200MODR1S2AMOB is designed to simplify the process of integrating Wi-Fi and internet connectivity into a wide range of electronic devices.

Key Features:

  • MCU Subsystem: This module includes an ARM Cortex-M4 core with a clock speed of up to 80 MHz, providing ample processing power for handling complex algorithms and control tasks.
  • Wi-Fi Network Processor: The built-in Wi-Fi network processor supports 802.11 b/g/n standards, ensuring compatibility with a wide range of wireless networks and enabling data rates up to 72.2 Mbps.
  • Integrated Memory: It comes with integrated memory, which includes 256KB of RAM and 1MB of serial flash memory, facilitating efficient data storage and management.
  • Security: Advanced security protocols such as WPA2 personal and enterprise security ensure data integrity and secure connections to Wi-Fi networks.
  • Power Management: The module offers sophisticated power management features that enable low-power operation, making it ideal for battery-powered applications.
  • Peripherals: A variety of peripherals including UART, I2C, SPI, and I2S interfaces are available, providing flexibility in connecting external sensors and components.
  • SmartConfig™ Technology: TI's proprietary SmartConfig technology allows for easy and quick provisioning of the device onto a Wi-Fi network using a smartphone or tablet.

Applications:

The CC3200MODR1S2AMOB is versatile and can be used in a multitude of IoT applications. It is particularly well-suited for home automation, smart appliances, health and fitness devices, security systems, and industrial control. With its integrated design, developers can reduce the time-to-market for their products by leveraging this module's ease of use and comprehensive feature set.

Texas Instruments provides extensive technical support and resources, including software development kits (SDKs), sample applications, and detailed documentation to assist developers in getting started with the CC3200MODR1S2AMOB and to streamline the product development process.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess