EN
  • EN
  • DE

6N138SMT

Part No 6N138SMT
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815768-6N138SMT
Ultra Librarian 3D Model Ultra Librarian 6N138SMT CAD Model

Description

The Isocom Components 2004 LTD 6N138SMT is a high-speed optocoupler featuring a gallium arsenide (GaAs) light-emitting diode (LED) optically coupled to a high-gain integrated photodetector. This design provides excellent electrical isolation between the input and output circuits while enabling rapid signal transmission. It comes in a surface mount package (SMT) for automated assembly.

Applications:

  • Digital logic isolation: Used to isolate digital circuits from noise and voltage transients in industrial control systems, computers, and microprocessors.
  • Line receivers: Provides isolation and signal conditioning for data transmission over long distances or in noisy environments.
  • Switching power supplies: Isolates the primary and secondary sides of switching power supplies, ensuring safety and preventing ground loops.
  • Motor control: Used to isolate control signals from high-voltage motor drives, protecting sensitive control circuitry.
  • Data communication: Enables isolated communication between different devices or systems, such as in networked industrial equipment.

Features:

  • High-speed operation: Offers fast switching speeds, enabling data transmission at high rates.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.
  • High common-mode transient immunity: Provides excellent noise rejection, ensuring reliable operation in noisy environments.
  • Guaranteed performance over temperature: Maintains consistent performance across a wide range of operating temperatures.
  • High isolation voltage: Offers high electrical isolation between the input and output, ensuring safety and preventing damage to sensitive circuitry.

Benefits:

  • Improved system reliability: Provides electrical isolation, protecting sensitive circuits from voltage transients and noise.
  • Reduced board space: The surface mount package enables compact designs and efficient use of board space.
  • Faster data transmission: The high-speed operation allows for rapid signal transmission, improving system performance.
  • Enhanced safety: The high isolation voltage ensures safety and prevents electrical shock hazards.
  • Simplified assembly: The surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The 6N138SMT typically has a current transfer ratio (CTR) specified in the datasheet. Supply voltage and operating temperature ranges are also crucial parameters. It is important to consult the manufacturer's datasheet for precise electrical characteristics, timing parameters, and application recommendations. The package type is usually an 8-pin SOIC (Small Outline Integrated Circuit). The device is RoHS compliant.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4352 $62.0928
32+ $3.6394 $116.4608
50+ $3.5262 $176.3100
68+ $3.4119 $232.0092
88+ $3.2987 $290.2856
118+ $2.9568 $348.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess