EN
  • EN
  • DE

SIM900EVBKIT

Part No SIM900EVBKIT
Manufacturer Simcom
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985126-SIM900EVBKIT
Categories OEM Parts( S )
Manufacturer Simcom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIM900EVBKIT CAD Model

Description

The SIM900EVBKIT is an evaluation kit designed to showcase and facilitate the development of applications using the SIM900 GSM/GPRS module from Simcom. This kit provides a platform for developers to test the functionality of the SIM900 module, experiment with different configurations, and create prototypes for various wireless communication applications.

Applications:

  • GSM/GPRS modem development: Used for creating wireless communication devices utilizing GSM and GPRS networks.
  • Remote monitoring systems: Ideal for developing systems that require remote data acquisition and transmission.
  • Asset tracking: Employed in applications for tracking vehicles, equipment, or other valuable assets.
  • SMS-based control systems: Used for building systems that can be controlled via SMS messages.
  • IoT (Internet of Things) applications: Found in connected devices that require cellular connectivity.

Features:

  • SIM900 GSM/GPRS Module: Integrates the SIM900 module, providing GSM/GPRS connectivity.
  • Antenna: Includes an antenna for wireless communication.
  • Power Supply: Provides the necessary power for the SIM900 module and associated circuitry.
  • Serial Interface: Allows communication with a host microcontroller or computer via UART.
  • SIM Card Holder: Provides a slot for inserting a SIM card.
  • Audio Interface: Offers audio input and output for voice communication applications.

Benefits:

  • Ease of Use: Provides a convenient platform for evaluating and prototyping with the SIM900 module.
  • Rapid Development: Speeds up the development process by providing all the necessary hardware components.
  • Versatile: Supports a wide range of GSM/GPRS applications.
  • Cost-Effective: Offers a cost-effective solution for developing wireless communication solutions.
  • Comprehensive Documentation: Includes documentation and examples to help developers get started quickly.

The SIM900 module supports GSM/GPRS 850/900/1800/1900MHz frequencies. It features a low power consumption design and compact size, making it suitable for various embedded applications. The evaluation kit is designed to simplify the integration of the SIM900 module into existing projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess