EN
  • EN
  • DE
  • IT

CE1000TH

Part No CE1000TH
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 1000VA CHAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Voltage - Secondary (Full Load) 120V, 240V
Primary Winding(s) Single, Multiple Taps
Center Tap Yes
Power - Max 1000VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 162.10mm L x 152.40mm W
Height - Seated (Max) 143.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545120-CE1000TH
Ultra Librarian 3D Model Ultra Librarian CE1000TH CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 7VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 18VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 120VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR TOROIDAL 100VA CHAS MT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess