EN
  • EN
  • DE

E050TH

Part No E050TH
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 50VA CHAS MT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Single, Multiple Taps
Center Tap Yes
Power - Max 50VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545127-E050TH
Ultra Librarian 3D Model Ultra Librarian E050TH CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 40VA CHAS MT
Need more? Email Us
Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25.0VA CHAS
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 1.2VA TH
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess