EN
  • EN
  • DE
  • IT
Part No E200
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 200VA CHAS MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr SolaHD
Series SBE
Package Bulk
Product Status Active
Type Laminated Core
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Single
Center Tap Yes
Power - Max 200VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 587832-E200
Ultra Librarian 3D Model Ultra Librarian E200 CAD Model

Description

The 587832-E200 is a power transformer manufactured by SolaHD.

  • Category: Transformers - Power Transformers
  • Series: SBE
  • Core Type: Laminated
  • Termination Style: Solder and Quick Connect
  • Package: Bulk
  • Standard Package: 1 Piece
  • Maximum Power: 200VA
  • Primary Winding(s): Dual with Multiple Taps
  • Secondary Winding(s): Single
  • Center Tap: Yes
  • Mounting: Chassis Mount
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8504.31.4065
  • Status: Active

You May Also Be Interested in

Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 7VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25.0VA CHAS
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess