Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 120V, 240V
Voltage - Secondary (Full Load) 24V
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 500VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Height - Seated (Max) 115.10mm
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1545151-E500E
Ultra Librarian 3D Model Ultra Librarian E500E CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR TOROIDAL 100VA CHAS MT
Need more? Email Us
ECAD model for VPT230-430
Triad Magnetics
PWR XFMR LAMINATED 25VA CHAS MT
Need more? Email Us
ECAD model for VPS36-700
Triad Magnetics
PWR XFMR LAMINATED 50VA CHAS MT
Need more? Email Us
ECAD model for TCT50-08E07AB
Hammond Manufacturing
PWR XFMR LAMINATED 18VA CHAS MT
Need more? Email Us
ECAD model for 166G36
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for F20-055-C2
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for FP10-600
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for FS28-040-C2
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
ECAD model for FS24-800-C2
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for FS36-170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention