Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr SolaHD
Series SMT
Package Bulk
Product Status Active
Type Laminated Core
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 3000VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.32.0000
Win Source Part Number 680731-T3000
Ultra Librarian 3D Model Ultra Librarian T3000 CAD Model

Description

The 680731-T3000 is a power transformer designed for use in electronic devices.

  • Category: Transformers
  • Series: SMT
  • Core Type: Laminated
  • Termination: Solder or Quick Connect
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Max Power: 3000VA
  • Primary Windings: Dual
  • Secondary Windings: Single
  • Center Tap: No
  • Mounting: Chassis Mount
  • ECCN: EAR99
  • MSL: 1
  • HTSUS Code: 8504.32.0000
  • Manufacturer: SolaHD

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH /
Need more? Email Us
ECAD model for FS12-090-C2
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FD-336
SolaHD
PWR XFMR LAMINATED 200VA CHAS MT
Need more? Email Us
ECAD model for E200
Eaton Bussmann
PWR XFMR FLY 200UH 1.65A
Need more? Email Us
ECAD model for CTX01-17156
Siemens
CONTROL TRANSFORMER,230/460-115V
Need more? Email Us
ECAD model for KT8100
Hammond Manufacturing
PWR XFMR LAMINATED 24VA CHAS MT
Need more? Email Us
ECAD model for 166J24
Hammond Manufacturing
PWR XFMR SEMI-TORO 20VA TH
Need more? Email Us
ECAD model for 226P
Hammond Manufacturing
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for 183F12
Hammond Manufacturing
PWR XFMR LAMINATED 34VA CHAS MT
Need more? Email Us
ECAD model for 166N8

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention