Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3026
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3026
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538975-1N3026B
Ultra Librarian 3D Model Ultra Librarian 1N3026B CAD Model

Description

The 538975-1N3026B is a single Zener diode from the 1N3026 series.

  • Nominal Zener Voltage: 18V
  • Power Rating: 1W
  • Forward Voltage: 1.5V @ 200mA
  • Reverse Leakage Current: 500nA @ 13.7V
  • Package: DO-13
  • Mounting: Through-hole
  • Tolerance: ±5%
  • Impedance: 20 Ohms
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 24V 500MW SOD123
Need more? Email Us
ECAD model for BZT52C24-13
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR
Microsemi Corporation
DIODE ZENER 120V 5W T18
Need more? Email Us
ECAD model for 1N5380AE3/TR8
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to $0.0498
ECAD model for BZM55B33-TR
Rectron USA
DIODE ZENER 15V 1W LL-41
Lowest to $0.0390
ECAD model for DL4744A
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention